Greaves Corporation Compression Cable Lug GL500N

Description
TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 20/299 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING WITH PEEP HOLE GL-N MODEL
Description
TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 20/299 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING WITH PEEP HOLE GL-N MODEL
Datasheet
Datasheet Summary
Powered by GS/AI

The GL500N Compression Cable Lug from Greaves is designed for use with copper conductors and is rated for 600 V applications. It accommodates a conductor size of 500 MCM and features a 1/2 inch stud size with a pad hole spacing of 1-3/4 inches. The lug is constructed from high conductivity seamless copper tubing and is tin plated for corrosion resistance. It includes a peep hole for inspection of cable insertion and is marked with a die index of 20/299. This product is UL and CSA approved, making it suitable for various electrical installations.

Datasheet Summary
Powered by GS/AI

The GL500N Compression Cable Lug from Greaves is designed for use with copper conductors and is rated for 600 V applications. It accommodates a conductor size of 500 MCM and features a 1/2 inch stud size with a pad hole spacing of 1-3/4 inches. The lug is constructed from high conductivity seamless copper tubing and is tin plated for corrosion resistance. It includes a peep hole for inspection of cable insertion and is marked with a die index of 20/299. This product is UL and CSA approved, making it suitable for various electrical installations.

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - GL500N - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
GL500N
Compression Cable Lug GL500N
TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 20/299 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING WITH PEEP HOLE GL-N MODEL
  • TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 500 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 20/299 DIE INDEX
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • WITH PEEP HOLE
  • GL-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number GL500N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Ferrules - 2857.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers