Greaves Corporation Compression Cable Lug L438

Description
TIN PLATED COPPER MATERIAL GRAY COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 4 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 8/346 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE L MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL GRAY COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 4 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 8/346 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L438 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L438
Compression Cable Lug L438
TIN PLATED COPPER MATERIAL GRAY COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 4 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 8/346 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE L MODEL
  • TIN PLATED COPPER MATERIAL
  • GRAY COLOR
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 4 AWG CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 8/346 DIE INDEX
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • L MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L438
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal - 81-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details