Greaves Corporation Underground Splice Kit C2K

Description
DIRECT BURIAL TYPE 2 AWG MAX. WIRE COMBINATION SIZE COPPER CONDUCTOR MATERIAL (1) CAPSULE OF SILICONE GREASE, (1) COPPER COMPRESSION SPLICE, (1) ELECTRICAL SPLICE, (1) SUBMERSIBLE WATER TIGHT EPDM SPLICE COVER CONTENTS UL APPROVAL 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED C-K MODEL
Datasheet
Description
DIRECT BURIAL TYPE 2 AWG MAX. WIRE COMBINATION SIZE COPPER CONDUCTOR MATERIAL (1) CAPSULE OF SILICONE GREASE, (1) COPPER COMPRESSION SPLICE, (1) ELECTRICAL SPLICE, (1) SUBMERSIBLE WATER TIGHT EPDM SPLICE COVER CONTENTS UL APPROVAL 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED C-K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Splice Kit - C2K - Greaves Corporation
Centerbrook, CT, USA
Underground Splice Kit
C2K
Underground Splice Kit C2K
DIRECT BURIAL TYPE 2 AWG MAX. WIRE COMBINATION SIZE COPPER CONDUCTOR MATERIAL (1) CAPSULE OF SILICONE GREASE, (1) COPPER COMPRESSION SPLICE, (1) ELECTRICAL SPLICE, (1) SUBMERSIBLE WATER TIGHT EPDM SPLICE COVER CONTENTS UL APPROVAL 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED C-K MODEL
  • DIRECT BURIAL TYPE
  • 2 AWG MAX. WIRE COMBINATION SIZE
  • COPPER CONDUCTOR MATERIAL
  • (1) CAPSULE OF SILICONE GREASE, (1) COPPER COMPRESSION SPLICE, (1) ELECTRICAL SPLICE, (1) SUBMERSIBLE WATER TIGHT EPDM SPLICE COVER CONTENTS
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 1 CONNECTOR INCLUDED
  • C-K MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number C2K
Product Name Underground Splice Kit
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Accessories - Wire Ferrules - 1920-1228-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
View Details
Bootlace Ferrules - 1787280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details