Greaves Corporation Ring Lug D18

Description
STANDARD TYPE 3/0 AWG STRANDED MAX. CONDUCTOR SIZE 50 PER CARTON STANDARD PACKAGE 1/2 INCH STUD SIZE JONES BOND[T] BRAND CURRENT RATING 175 AMPERE D1 MODEL
Datasheet
Description
STANDARD TYPE 3/0 AWG STRANDED MAX. CONDUCTOR SIZE 50 PER CARTON STANDARD PACKAGE 1/2 INCH STUD SIZE JONES BOND[T] BRAND CURRENT RATING 175 AMPERE D1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - D18 - Greaves Corporation
Centerbrook, CT, USA
Ring Lug
D18
Ring Lug D18
STANDARD TYPE 3/0 AWG STRANDED MAX. CONDUCTOR SIZE 50 PER CARTON STANDARD PACKAGE 1/2 INCH STUD SIZE JONES BOND[T] BRAND CURRENT RATING 175 AMPERE D1 MODEL
  • STANDARD TYPE
  • 3/0 AWG STRANDED MAX. CONDUCTOR SIZE
  • 50 PER CARTON STANDARD PACKAGE
  • 1/2 INCH STUD SIZE
  • JONES BOND[T] BRAND
  • CURRENT RATING 175 AMPERE
  • D1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number D18
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details