Greaves Corporation Mechanical Cable Lug D825N

Description
TWO BARREL TYPE CAST BRONZE MATERIAL 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 1/2 INCH STUD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE BULLDOG[T] BRAND PAD HOLE SPACING 1-3/4 INCH D800 MODEL
Datasheet
Description
TWO BARREL TYPE CAST BRONZE MATERIAL 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 1/2 INCH STUD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE BULLDOG[T] BRAND PAD HOLE SPACING 1-3/4 INCH D800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - D825N - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
D825N
Mechanical Cable Lug D825N
TWO BARREL TYPE CAST BRONZE MATERIAL 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 1/2 INCH STUD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE BULLDOG[T] BRAND PAD HOLE SPACING 1-3/4 INCH D800 MODEL
  • TWO BARREL TYPE
  • CAST BRONZE MATERIAL
  • 4/0 AWG STRANDED MIN. CONDUCTOR SIZE
  • 500 MCM MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 1/2 INCH STUD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • BULLDOG[T] BRAND
  • PAD HOLE SPACING 1-3/4 INCH
  • D800 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number D825N
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2219.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Power Terminals - 114583-000 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0810 to 0.2050 mm2
View Details
Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Terminal Posts - 1796913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details