Greaves Corporation Equipment Stud to Cable/Tube P5SP2

Description
BRONZE MATERIAL 5-13/16 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
Datasheet
Description
BRONZE MATERIAL 5-13/16 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - P5SP2 - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
P5SP2
Equipment Stud to Cable/Tube P5SP2
BRONZE MATERIAL 5-13/16 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
  • BRONZE MATERIAL
  • 5-13/16 INCH L SIZE
  • 350 MCM MIN. CONDUCTOR SIZE
  • 600 MCM MAX. CONDUCTOR SIZE
  • STRAIGHT CONNECTION TYPE
  • 1 INCH-14 TPI STUD SIZE
  • TREGO[T] BRAND
  • PSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number P5SP2
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details