Greaves Corporation Compression Cable Splice C300

Description
BUTT TYPE UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 300 KCMIL CONDUCTOR SIZE WHITE COLOR CODE LONG BARREL TYPE APPLICATION HEAVY DUTY STANDARD PACKAGE 12 C MODEL
Datasheet
Description
BUTT TYPE UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 300 KCMIL CONDUCTOR SIZE WHITE COLOR CODE LONG BARREL TYPE APPLICATION HEAVY DUTY STANDARD PACKAGE 12 C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - C300 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Splice
C300
Compression Cable Splice C300
BUTT TYPE UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 300 KCMIL CONDUCTOR SIZE WHITE COLOR CODE LONG BARREL TYPE APPLICATION HEAVY DUTY STANDARD PACKAGE 12 C MODEL
  • BUTT TYPE
  • UL APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL
  • 300 KCMIL CONDUCTOR SIZE
  • WHITE COLOR CODE
  • LONG BARREL TYPE
  • APPLICATION HEAVY DUTY
  • STANDARD PACKAGE 12
  • C MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number C300
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details