TIN PLATED COPPER MATERIAL
BROWN COLOR
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V VOLTAGE RATING
2 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
10 DIE INDEX
1 PAD HOLE(S)
WITH PEEP HOLE
GL MODEL
Greaves Corporation
Done
Datasheet
Description
TIN PLATED COPPER MATERIAL
BROWN COLOR
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V VOLTAGE RATING
2 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
10 DIE INDEX
1 PAD HOLE(S)
WITH PEEP HOLE
GL MODEL
TIN PLATED COPPER MATERIAL
BROWN COLOR
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V VOLTAGE RATING
2 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
10 DIE INDEX
1 PAD HOLE(S)
WITH PEEP HOLE
GL MODEL