Greaves Corporation Equipment Stud to Cable/Tube P2SP1

Description
BRONZE MATERIAL 5-1/8 INCH L SIZE 4 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3/4 INCH-16 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
Datasheet
Description
BRONZE MATERIAL 5-1/8 INCH L SIZE 4 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3/4 INCH-16 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - P2SP1 - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
P2SP1
Equipment Stud to Cable/Tube P2SP1
BRONZE MATERIAL 5-1/8 INCH L SIZE 4 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3/4 INCH-16 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
  • BRONZE MATERIAL
  • 5-1/8 INCH L SIZE
  • 4 AWG MIN. CONDUCTOR SIZE
  • 2/0 AWG MAX. CONDUCTOR SIZE
  • STRAIGHT CONNECTION TYPE
  • 3/4 INCH-16 TPI STUD SIZE
  • TREGO[T] BRAND
  • PSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number P2SP1
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2395.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1788736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Connector Contacts - 1-1871131-3 - TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 2.7 to 6.6 mm2
View Details