Greaves Corporation Compression Cable Reducer ND30R20

Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL ORANGE (SIDE A), BLACK (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 2/0 AWG SIDE B CONDUCTOR SIZE 3/0 AWG SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
Datasheet
Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL ORANGE (SIDE A), BLACK (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 2/0 AWG SIDE B CONDUCTOR SIZE 3/0 AWG SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Reducer - ND30R20 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Reducer
ND30R20
Compression Cable Reducer ND30R20
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL ORANGE (SIDE A), BLACK (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 2/0 AWG SIDE B CONDUCTOR SIZE 3/0 AWG SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
  • REDUCING CONNECTOR TYPE
  • HIGH CONDUCTIVITY COPPER MATERIAL
  • ORANGE (SIDE A), BLACK (SIDE B) COLOR
  • COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 2/0 AWG SIDE B CONDUCTOR SIZE
  • 3/0 AWG SIDE A CONDUCTOR SIZE
  • NECK-DOWN[T] BRAND
  • ND-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ND30R20
Product Name Compression Cable Reducer
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Ferrules - 2848.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details