Greaves Corporation Mechanical Cable Lug DX4

Description
ONE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 1/4 INCH STUD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE DX MODEL
Datasheet
Description
ONE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 1/4 INCH STUD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE DX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - DX4 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
DX4
Mechanical Cable Lug DX4
ONE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 1/4 INCH STUD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE DX MODEL
  • ONE BARREL TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 14 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 1/4 INCH STUD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOT SCREW TYPE
  • DX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number DX4
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2220.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminal Posts - 1796929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details
Connector Contacts - 1123910-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5100 to 1.38 mm2
View Details