Greaves Corporation Compression Cable Lug L214

Description
TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 2 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 10 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE LUGS N SPLICES[T] BRAND L MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 2 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 10 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE LUGS N SPLICES[T] BRAND L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L214 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L214
Compression Cable Lug L214
TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 2 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 10 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE LUGS N SPLICES[T] BRAND L MODEL
  • TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 2 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 10 DIE INDEX
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • LUGS N SPLICES[T] BRAND
  • L MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L214
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1571222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1258-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details