Greaves Corporation Compression Cable Lug L373NFX

Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 373.7 MCM (DIESEL LOCOMOTIVE), 925/24 STRANDED (DIESEL LOCOMOTIVE), 350 MCM (CLASS H ROPE CABLE), 300 MCM (CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 19/470 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SHOO-IN[T] BRAND L-NFX MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 373.7 MCM (DIESEL LOCOMOTIVE), 925/24 STRANDED (DIESEL LOCOMOTIVE), 350 MCM (CLASS H ROPE CABLE), 300 MCM (CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 19/470 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SHOO-IN[T] BRAND L-NFX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L373NFX - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L373NFX
Compression Cable Lug L373NFX
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 373.7 MCM (DIESEL LOCOMOTIVE), 925/24 STRANDED (DIESEL LOCOMOTIVE), 350 MCM (CLASS H ROPE CABLE), 300 MCM (CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 19/470 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SHOO-IN[T] BRAND L-NFX MODEL
  • TIN PLATED COPPER MATERIAL
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 373.7 MCM (DIESEL LOCOMOTIVE), 925/24 STRANDED (DIESEL LOCOMOTIVE), 350 MCM (CLASS H ROPE CABLE), 300 MCM (CLASS M WELD CABLE) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 19/470 DIE INDEX
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • SHOO-IN[T] BRAND
  • L-NFX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L373NFX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Miniature Banana Plug, Adapter - 8713 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Un-Insulated Ferrules - 2218.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers