Greaves Corporation Substation Cable Terminal J0A

Description
BRONZE MATERIAL 1-1/2 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 7/32 INCH STUD SIZE 5/8 INCH L X 19/32 INCH W X 5/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND JA MODEL
Datasheet
Description
BRONZE MATERIAL 1-1/2 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 7/32 INCH STUD SIZE 5/8 INCH L X 19/32 INCH W X 5/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND JA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - J0A - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
J0A
Substation Cable Terminal J0A
BRONZE MATERIAL 1-1/2 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 7/32 INCH STUD SIZE 5/8 INCH L X 19/32 INCH W X 5/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND JA MODEL
  • BRONZE MATERIAL
  • 1-1/2 INCH OVERALL LENGTH
  • 8 AWG MIN. CONDUCTOR SIZE
  • 6 AWG MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 7/32 INCH STUD SIZE
  • 5/8 INCH L X 19/32 INCH W X 5/32 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • JA MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number J0A
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2854.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details
Bootlace Ferrules - 1787284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details