Greaves Corporation Compression Cable Lug L3-TC14-1

Description
TIN PLATED COPPER MATERIAL WHITE COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 3 AWG, 2 AWG SOLID CONDUCTOR SIZE 1/4 INCH STUD SIZE 9 DIE INDEX 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LUGS N SPLICES[T] BRAND L-TC MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL WHITE COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 3 AWG, 2 AWG SOLID CONDUCTOR SIZE 1/4 INCH STUD SIZE 9 DIE INDEX 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LUGS N SPLICES[T] BRAND L-TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L3-TC14-1 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L3-TC14-1
Compression Cable Lug L3-TC14-1
TIN PLATED COPPER MATERIAL WHITE COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 3 AWG, 2 AWG SOLID CONDUCTOR SIZE 1/4 INCH STUD SIZE 9 DIE INDEX 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LUGS N SPLICES[T] BRAND L-TC MODEL
  • TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 3 AWG, 2 AWG SOLID CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 9 DIE INDEX
  • 2 PAD HOLE(S)
  • 5/8 INCH PAD HOLE SPACING
  • LUGS N SPLICES[T] BRAND
  • L-TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L3-TC14-1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details
Connector Contacts - 1-163091-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2400 mm2
View Details