Greaves Corporation Compression Cable Lug L646NFX

Description
TIN PLATED COPPER MATERIAL BLACK COLOR COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING 646.4 MCM, 1600/24 STRANDED (LOCOMOTIVE), 700 MCM (CLASS H ROPE), 600 MCM (CLASS M WELD) CONDUCTOR SIZE 1/2 INCH STUD SIZE 24/437 DIE INDEX 2 PAD HOLE(S) LONG BARREL TYPE SHOO-PIN[TM] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER L-NFX MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL BLACK COLOR COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING 646.4 MCM, 1600/24 STRANDED (LOCOMOTIVE), 700 MCM (CLASS H ROPE), 600 MCM (CLASS M WELD) CONDUCTOR SIZE 1/2 INCH STUD SIZE 24/437 DIE INDEX 2 PAD HOLE(S) LONG BARREL TYPE SHOO-PIN[TM] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER L-NFX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L646NFX - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L646NFX
Compression Cable Lug L646NFX
TIN PLATED COPPER MATERIAL BLACK COLOR COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING 646.4 MCM, 1600/24 STRANDED (LOCOMOTIVE), 700 MCM (CLASS H ROPE), 600 MCM (CLASS M WELD) CONDUCTOR SIZE 1/2 INCH STUD SIZE 24/437 DIE INDEX 2 PAD HOLE(S) LONG BARREL TYPE SHOO-PIN[TM] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER L-NFX MODEL
  • TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • COPPER CONDUCTOR MATERIAL
  • CSA (CANADA AND US) APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 646.4 MCM, 1600/24 STRANDED (LOCOMOTIVE), 700 MCM (CLASS H ROPE), 600 MCM (CLASS M WELD) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 24/437 DIE INDEX
  • 2 PAD HOLE(S)
  • LONG BARREL TYPE
  • SHOO-PIN[TM] BRAND
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER
  • L-NFX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L646NFX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ferrules - 2853.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details