Greaves Corporation Compression Cable Splice C6

Description
BUTT TYPE UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 6 AWG CONDUCTOR SIZE BLUE COLOR CODE LONG BARREL TYPE APPLICATION HEAVY DUTY STANDARD PACKAGE 100 C MODEL
Datasheet
Description
BUTT TYPE UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 6 AWG CONDUCTOR SIZE BLUE COLOR CODE LONG BARREL TYPE APPLICATION HEAVY DUTY STANDARD PACKAGE 100 C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - C6 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Splice
C6
Compression Cable Splice C6
BUTT TYPE UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 6 AWG CONDUCTOR SIZE BLUE COLOR CODE LONG BARREL TYPE APPLICATION HEAVY DUTY STANDARD PACKAGE 100 C MODEL
  • BUTT TYPE
  • UL APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • BLUE COLOR CODE
  • LONG BARREL TYPE
  • APPLICATION HEAVY DUTY
  • STANDARD PACKAGE 100
  • C MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number C6
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1571244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
Terminals - Turret Connectors - 36-1559-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details