CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE
BRONZE MATERIAL
5-7/8 INCH L X 2-3/8 INCH W X 1-5/8 INCH D SIZE
1/2 INCH DIA BOLT SIZE
2/0 AWG TO 350 MCM MAIN CONDUCTOR SIZE
4 TO 2/0 AWG TAP CONDUCTOR SIZE
1/8 INCH TAP IPS SIZE
3/8 INCH MAIN IPS SIZE
TREGO[T] BRAND
PK MODEL
Greaves Corporation
Done
Datasheet
Description
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE
BRONZE MATERIAL
5-7/8 INCH L X 2-3/8 INCH W X 1-5/8 INCH D SIZE
1/2 INCH DIA BOLT SIZE
2/0 AWG TO 350 MCM MAIN CONDUCTOR SIZE
4 TO 2/0 AWG TAP CONDUCTOR SIZE
1/8 INCH TAP IPS SIZE
3/8 INCH MAIN IPS SIZE
TREGO[T] BRAND
PK MODEL
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE
BRONZE MATERIAL
5-7/8 INCH L X 2-3/8 INCH W X 1-5/8 INCH D SIZE
1/2 INCH DIA BOLT SIZE
2/0 AWG TO 350 MCM MAIN CONDUCTOR SIZE
4 TO 2/0 AWG TAP CONDUCTOR SIZE
1/8 INCH TAP IPS SIZE
3/8 INCH MAIN IPS SIZE
TREGO[T] BRAND
PK MODEL