Greaves Corporation Compression Cable Lug GL50048

Description
TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 20/299 DIE INDEX 1 PAD HOLE(S) WITH PEEP HOLE GL MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 20/299 DIE INDEX 1 PAD HOLE(S) WITH PEEP HOLE GL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - GL50048 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
GL50048
Compression Cable Lug GL50048
TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 20/299 DIE INDEX 1 PAD HOLE(S) WITH PEEP HOLE GL MODEL
  • TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 500 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 20/299 DIE INDEX
  • 1 PAD HOLE(S)
  • WITH PEEP HOLE
  • GL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number GL50048
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2392.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details
Connector Contacts - 1-1747416-2 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.08 to 3.62 mm2
View Details