Greaves Corporation Compression Cable Reducer ND300R250

Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL WHITE (SIDE A), YELLOW (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 250 MCM SIDE B CONDUCTOR SIZE 300 MCM SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
Datasheet
Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL WHITE (SIDE A), YELLOW (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 250 MCM SIDE B CONDUCTOR SIZE 300 MCM SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Reducer - ND300R250 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Reducer
ND300R250
Compression Cable Reducer ND300R250
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL WHITE (SIDE A), YELLOW (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 250 MCM SIDE B CONDUCTOR SIZE 300 MCM SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
  • REDUCING CONNECTOR TYPE
  • HIGH CONDUCTIVITY COPPER MATERIAL
  • WHITE (SIDE A), YELLOW (SIDE B) COLOR
  • COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 250 MCM SIDE B CONDUCTOR SIZE
  • 300 MCM SIDE A CONDUCTOR SIZE
  • NECK-DOWN[T] BRAND
  • ND-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ND300R250
Product Name Compression Cable Reducer
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2219.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Splices - 094518-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
Blade Terminals - 1787250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details