Greaves Corporation Compression Cable Lug L400N

Description
TIN PLATED COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 400 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 19/470 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE L-N MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 400 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 19/470 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE L-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L400N - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L400N
Compression Cable Lug L400N
TIN PLATED COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 400 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 19/470 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE L-N MODEL
  • TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 400 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 19/470 DIE INDEX
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • L-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L400N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Bootlace Ferrules - 1849660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details