Greaves Corporation Compression Cable Lug L60FX56

Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 2 AWG (DIESEL LOCOMOTIVE), 150/24 STRANDED (DIESEL LOCOMOTIVE), 2 AWG (CLASS H ROPE CABLE/CLASS M WELD CABLE) CONDUCTOR SIZE 5/16 INCH STUD SIZE 10 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE SHOO-IN[T] BRAND L-FX MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 2 AWG (DIESEL LOCOMOTIVE), 150/24 STRANDED (DIESEL LOCOMOTIVE), 2 AWG (CLASS H ROPE CABLE/CLASS M WELD CABLE) CONDUCTOR SIZE 5/16 INCH STUD SIZE 10 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE SHOO-IN[T] BRAND L-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L60FX56 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L60FX56
Compression Cable Lug L60FX56
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 2 AWG (DIESEL LOCOMOTIVE), 150/24 STRANDED (DIESEL LOCOMOTIVE), 2 AWG (CLASS H ROPE CABLE/CLASS M WELD CABLE) CONDUCTOR SIZE 5/16 INCH STUD SIZE 10 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE SHOO-IN[T] BRAND L-FX MODEL
  • TIN PLATED COPPER MATERIAL
  • COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 2 AWG (DIESEL LOCOMOTIVE), 150/24 STRANDED (DIESEL LOCOMOTIVE), 2 AWG (CLASS H ROPE CABLE/CLASS M WELD CABLE) CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 10 DIE INDEX
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • SHOO-IN[T] BRAND
  • L-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L60FX56
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2857.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1788740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Connector Contacts - 100504-233 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details