Greaves Corporation Substation Bus Bar Clamp HP444

Description
BRONZE MATERIAL 8-3/16 INCH L X 5-5/8 INCH W SIZE 2/0 AWG TO 350 MCM CABLE SIZE 1/2 INCH BOLT SIZE 4 INCH TAP SIZE 3/8 INCH IPS SIZE 4 INCH RUN SIZE TREGO[T] BRAND HP MODEL
Datasheet
Description
BRONZE MATERIAL 8-3/16 INCH L X 5-5/8 INCH W SIZE 2/0 AWG TO 350 MCM CABLE SIZE 1/2 INCH BOLT SIZE 4 INCH TAP SIZE 3/8 INCH IPS SIZE 4 INCH RUN SIZE TREGO[T] BRAND HP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Bus Bar Clamp - HP444 - Greaves Corporation
Centerbrook, CT, USA
Substation Bus Bar Clamp
HP444
Substation Bus Bar Clamp HP444
BRONZE MATERIAL 8-3/16 INCH L X 5-5/8 INCH W SIZE 2/0 AWG TO 350 MCM CABLE SIZE 1/2 INCH BOLT SIZE 4 INCH TAP SIZE 3/8 INCH IPS SIZE 4 INCH RUN SIZE TREGO[T] BRAND HP MODEL
  • BRONZE MATERIAL
  • 8-3/16 INCH L X 5-5/8 INCH W SIZE
  • 2/0 AWG TO 350 MCM CABLE SIZE
  • 1/2 INCH BOLT SIZE
  • 4 INCH TAP SIZE
  • 3/8 INCH IPS SIZE
  • 4 INCH RUN SIZE
  • TREGO[T] BRAND
  • HP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number HP444
Product Name Substation Bus Bar Clamp
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Blade Terminals - 1787245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Terminals - Turret Connectors - 36-11304-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details