BRONZE MATERIAL
4-7/16 INCH OVERALL LENGTH
2/0 AWG MIN. CONDUCTOR SIZE
4/0 AWG MAX. CONDUCTOR SIZE
1 CONDUCTOR(S)
13/32 INCH STUD SIZE
3-1/4 INCH L X 1-1/16 INCH W X 1/4 INCH THK PAD SIZE
2 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
TREGO[T] BRAND
CABLE CONNECTION TYPE 90 DEG HORIZONTAL
JJAR MODEL
Greaves Corporation
Done
Datasheet
Description
BRONZE MATERIAL
4-7/16 INCH OVERALL LENGTH
2/0 AWG MIN. CONDUCTOR SIZE
4/0 AWG MAX. CONDUCTOR SIZE
1 CONDUCTOR(S)
13/32 INCH STUD SIZE
3-1/4 INCH L X 1-1/16 INCH W X 1/4 INCH THK PAD SIZE
2 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
TREGO[T] BRAND
CABLE CONNECTION TYPE 90 DEG HORIZONTAL
JJAR MODEL
BRONZE MATERIAL
4-7/16 INCH OVERALL LENGTH
2/0 AWG MIN. CONDUCTOR SIZE
4/0 AWG MAX. CONDUCTOR SIZE
1 CONDUCTOR(S)
13/32 INCH STUD SIZE
3-1/4 INCH L X 1-1/16 INCH W X 1/4 INCH THK PAD SIZE
2 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
TREGO[T] BRAND
CABLE CONNECTION TYPE 90 DEG HORIZONTAL
JJAR MODEL
BRONZE MATERIAL
4-7/16 INCH OVERALL LENGTH
2/0 AWG MIN. CONDUCTOR SIZE
4/0 AWG MAX. CONDUCTOR SIZE
1 CONDUCTOR(S)
13/32 INCH STUD SIZE
3-1/4 INCH L X 1-1/16 INCH W X 1/4 INCH THK PAD SIZE