Greaves Corporation Compression Cable Lug L250NV

Description
TIN PLATED COPPER MATERIAL YELLOW COLOR COPPER CONDUCTOR MATERIAL 69 KV VOLTAGE RATING 250 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 16 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TAPERED BARREL TYPE L-NV MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL YELLOW COLOR COPPER CONDUCTOR MATERIAL 69 KV VOLTAGE RATING 250 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 16 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TAPERED BARREL TYPE L-NV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L250NV - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L250NV
Compression Cable Lug L250NV
TIN PLATED COPPER MATERIAL YELLOW COLOR COPPER CONDUCTOR MATERIAL 69 KV VOLTAGE RATING 250 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 16 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TAPERED BARREL TYPE L-NV MODEL
  • TIN PLATED COPPER MATERIAL
  • YELLOW COLOR
  • COPPER CONDUCTOR MATERIAL
  • 69 KV VOLTAGE RATING
  • 250 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 16 DIE INDEX
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • TAPERED BARREL TYPE
  • L-NV MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L250NV
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2796.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Ring Terminals - 1788669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details