Greaves CorporationEquipment Stud to Cable/TubeP44T
Description
BRONZE MATERIAL
5-1/2 INCH L X 2-5/8 INCH W X 1-5/8 INCH H SIZE
2/0 AWG (RUN/TAP) MIN. CONDUCTOR SIZE
350 MCM (RUN/TAP) MAX. CONDUCTOR SIZE
IN LINE/RIGHT ANGLED CONNECTION TYPE
3/8 INCH IPS TUBE SIZE
TREGO[T] BRAND
PT MODEL
Greaves Corporation
Done
Datasheet
Description
BRONZE MATERIAL
5-1/2 INCH L X 2-5/8 INCH W X 1-5/8 INCH H SIZE
2/0 AWG (RUN/TAP) MIN. CONDUCTOR SIZE
350 MCM (RUN/TAP) MAX. CONDUCTOR SIZE
IN LINE/RIGHT ANGLED CONNECTION TYPE
3/8 INCH IPS TUBE SIZE
TREGO[T] BRAND
PT MODEL
BRONZE MATERIAL
5-1/2 INCH L X 2-5/8 INCH W X 1-5/8 INCH H SIZE
2/0 AWG (RUN/TAP) MIN. CONDUCTOR SIZE
350 MCM (RUN/TAP) MAX. CONDUCTOR SIZE
IN LINE/RIGHT ANGLED CONNECTION TYPE
3/8 INCH IPS TUBE SIZE
TREGO[T] BRAND
PT MODEL