Greaves Corporation Compression Cable Lug L181NFX

Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 3/0 AWG (DIESEL LOCOMOTIVE), 450/24 STRANDED (DIESEL LOCOMOTIVE), 3/0 AWG (CLASS H ROPE CABLE, 2/0 AWG CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 14 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SHOO-IN[T] BRAND L-NFX MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 3/0 AWG (DIESEL LOCOMOTIVE), 450/24 STRANDED (DIESEL LOCOMOTIVE), 3/0 AWG (CLASS H ROPE CABLE, 2/0 AWG CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 14 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SHOO-IN[T] BRAND L-NFX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L181NFX - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L181NFX
Compression Cable Lug L181NFX
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 3/0 AWG (DIESEL LOCOMOTIVE), 450/24 STRANDED (DIESEL LOCOMOTIVE), 3/0 AWG (CLASS H ROPE CABLE, 2/0 AWG CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 14 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SHOO-IN[T] BRAND L-NFX MODEL
  • TIN PLATED COPPER MATERIAL
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 3/0 AWG (DIESEL LOCOMOTIVE), 450/24 STRANDED (DIESEL LOCOMOTIVE), 3/0 AWG (CLASS H ROPE CABLE, 2/0 AWG CLASS M WELD CABLE) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 14 DIE INDEX
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • SHOO-IN[T] BRAND
  • L-NFX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L181NFX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2857.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Connector Contacts - 0641-1-2031P - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.2500 to 0.5000 mm2
View Details
Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Bootlace Ferrules - 1787329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details