TIN PLATED COPPER MATERIAL
PURPLE COLOR
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
600 V VOLTAGE RATING
4/0 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
15 DIE INDEX
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LUGS N SPLICES[T] BRAND
L-TC MODEL
Greaves Corporation
Done
Datasheet
Description
TIN PLATED COPPER MATERIAL
PURPLE COLOR
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
600 V VOLTAGE RATING
4/0 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
15 DIE INDEX
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LUGS N SPLICES[T] BRAND
L-TC MODEL
TIN PLATED COPPER MATERIAL
PURPLE COLOR
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
600 V VOLTAGE RATING
4/0 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
15 DIE INDEX
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LUGS N SPLICES[T] BRAND
L-TC MODEL