Greaves Corporation Compression Cable Splice C30V

Description
BUTT WITH CENTER CABLE STOP TYPE COPPER CONDUCTOR MATERIAL 69 KV VOLTAGE RATING SEAMLESS TINNED HIGH CONDUCTIVITY COPPER BODY MATERIAL 3/0 AWG CONDUCTOR SIZE ORANGE COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 12 PER CARTON C-V MODEL
Datasheet
Description
BUTT WITH CENTER CABLE STOP TYPE COPPER CONDUCTOR MATERIAL 69 KV VOLTAGE RATING SEAMLESS TINNED HIGH CONDUCTIVITY COPPER BODY MATERIAL 3/0 AWG CONDUCTOR SIZE ORANGE COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 12 PER CARTON C-V MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - C30V - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Splice
C30V
Compression Cable Splice C30V
BUTT WITH CENTER CABLE STOP TYPE COPPER CONDUCTOR MATERIAL 69 KV VOLTAGE RATING SEAMLESS TINNED HIGH CONDUCTIVITY COPPER BODY MATERIAL 3/0 AWG CONDUCTOR SIZE ORANGE COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 12 PER CARTON C-V MODEL
  • BUTT WITH CENTER CABLE STOP TYPE
  • COPPER CONDUCTOR MATERIAL
  • 69 KV VOLTAGE RATING
  • SEAMLESS TINNED HIGH CONDUCTIVITY COPPER BODY MATERIAL
  • 3/0 AWG CONDUCTOR SIZE
  • ORANGE COLOR CODE
  • STANDARD BARREL TYPE
  • STANDARD PACKAGE 12 PER CARTON
  • C-V MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number C30V
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Terminals - 10150494-101TRLF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers