Greaves Corporation Compression Cable Lug GL777FX58

Description
TIN PLATED COPPER MATERIAL YELLOW COLOR COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING 777.7 MCM, 1925/24 STRANDED (LOCOMOTIVE), 800 MCM (CLASS H ROPE), 700 MCM (CLASS M WELD) CONDUCTOR SIZE 5/8 INCH STUD SIZE 936 DIE INDEX 1 PAD HOLE(S) SHORT BARREL TYPE SHOO-PIN[TM] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER GL-FX MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL YELLOW COLOR COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING 777.7 MCM, 1925/24 STRANDED (LOCOMOTIVE), 800 MCM (CLASS H ROPE), 700 MCM (CLASS M WELD) CONDUCTOR SIZE 5/8 INCH STUD SIZE 936 DIE INDEX 1 PAD HOLE(S) SHORT BARREL TYPE SHOO-PIN[TM] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER GL-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - GL777FX58 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
GL777FX58
Compression Cable Lug GL777FX58
TIN PLATED COPPER MATERIAL YELLOW COLOR COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING 777.7 MCM, 1925/24 STRANDED (LOCOMOTIVE), 800 MCM (CLASS H ROPE), 700 MCM (CLASS M WELD) CONDUCTOR SIZE 5/8 INCH STUD SIZE 936 DIE INDEX 1 PAD HOLE(S) SHORT BARREL TYPE SHOO-PIN[TM] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER GL-FX MODEL
  • TIN PLATED COPPER MATERIAL
  • YELLOW COLOR
  • COPPER CONDUCTOR MATERIAL
  • CSA (CANADA AND US) APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 777.7 MCM, 1925/24 STRANDED (LOCOMOTIVE), 800 MCM (CLASS H ROPE), 700 MCM (CLASS M WELD) CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 936 DIE INDEX
  • 1 PAD HOLE(S)
  • SHORT BARREL TYPE
  • SHOO-PIN[TM] BRAND
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER
  • GL-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number GL777FX58
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details