Greaves Corporation Substation Cable Terminal JJ8AR4N

Description
BRONZE MATERIAL 5-3/8 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 3 INCH W X 7/16 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND CABLE CONNECTION TYPE 90 DEG HORIZONTAL JJAR MODEL
Datasheet
Description
BRONZE MATERIAL 5-3/8 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 3 INCH W X 7/16 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND CABLE CONNECTION TYPE 90 DEG HORIZONTAL JJAR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - JJ8AR4N - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
JJ8AR4N
Substation Cable Terminal JJ8AR4N
BRONZE MATERIAL 5-3/8 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 3 INCH W X 7/16 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND CABLE CONNECTION TYPE 90 DEG HORIZONTAL JJAR MODEL
  • BRONZE MATERIAL
  • 5-3/8 INCH OVERALL LENGTH
  • 750 MCM MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-3/8 INCH L X 3 INCH W X 7/16 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • CABLE CONNECTION TYPE 90 DEG HORIZONTAL
  • JJAR MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number JJ8AR4N
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2867.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Shielded Contacts - 108503-000 - TE Connectivity
Specs
North American 26 to 32 AWG
International 0.0300 to 0.1400 mm2
View Details
8101 Nailclip on 0.080″ Pin Adapter - 8101 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin
View Details
Ring Terminals - 1788593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details