Greaves Corporation Mechanical Cable Lug D826N4

Description
TWO BARREL TYPE CAST BRONZE MATERIAL 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 1/2 INCH STUD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE BULLDOG[T] BRAND PAD HOLE SPACING 1-3/4 INCH D800 MODEL
Datasheet
Description
TWO BARREL TYPE CAST BRONZE MATERIAL 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 1/2 INCH STUD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE BULLDOG[T] BRAND PAD HOLE SPACING 1-3/4 INCH D800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - D826N4 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
D826N4
Mechanical Cable Lug D826N4
TWO BARREL TYPE CAST BRONZE MATERIAL 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 1/2 INCH STUD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE BULLDOG[T] BRAND PAD HOLE SPACING 1-3/4 INCH D800 MODEL
  • TWO BARREL TYPE
  • CAST BRONZE MATERIAL
  • 500 MCM MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 1/2 INCH STUD SIZE
  • 4 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • BULLDOG[T] BRAND
  • PAD HOLE SPACING 1-3/4 INCH
  • D800 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number D826N4
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2621.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
2 suppliers
Connector Contacts - 1-104506-0 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Terminal Posts - 1796906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details