Greaves Corporation Compression Cable Lug GL100058

Description
TIN PLATED COPPER MATERIAL WHITE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 1000 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 27 DIE INDEX 1 PAD HOLE(S) WITH PEEP HOLE GL MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL WHITE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 1000 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 27 DIE INDEX 1 PAD HOLE(S) WITH PEEP HOLE GL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - GL100058 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
GL100058
Compression Cable Lug GL100058
TIN PLATED COPPER MATERIAL WHITE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 1000 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 27 DIE INDEX 1 PAD HOLE(S) WITH PEEP HOLE GL MODEL
  • TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 1000 MCM CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 27 DIE INDEX
  • 1 PAD HOLE(S)
  • WITH PEEP HOLE
  • GL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number GL100058
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2205.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details