Greaves Corporation Substation Bus Bar Clamp HP644

Description
BRONZE MATERIAL 8-3/8 INCH L X 5-5/8 INCH W SIZE 600 TO 1000 MCM CABLE SIZE 1/2 INCH BOLT SIZE 4 INCH TAP SIZE 3/4 INCH IPS SIZE 4 INCH RUN SIZE TREGO[T] BRAND HP MODEL
Datasheet
Description
BRONZE MATERIAL 8-3/8 INCH L X 5-5/8 INCH W SIZE 600 TO 1000 MCM CABLE SIZE 1/2 INCH BOLT SIZE 4 INCH TAP SIZE 3/4 INCH IPS SIZE 4 INCH RUN SIZE TREGO[T] BRAND HP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Bus Bar Clamp - HP644 - Greaves Corporation
Centerbrook, CT, USA
Substation Bus Bar Clamp
HP644
Substation Bus Bar Clamp HP644
BRONZE MATERIAL 8-3/8 INCH L X 5-5/8 INCH W SIZE 600 TO 1000 MCM CABLE SIZE 1/2 INCH BOLT SIZE 4 INCH TAP SIZE 3/4 INCH IPS SIZE 4 INCH RUN SIZE TREGO[T] BRAND HP MODEL
  • BRONZE MATERIAL
  • 8-3/8 INCH L X 5-5/8 INCH W SIZE
  • 600 TO 1000 MCM CABLE SIZE
  • 1/2 INCH BOLT SIZE
  • 4 INCH TAP SIZE
  • 3/4 INCH IPS SIZE
  • 4 INCH RUN SIZE
  • TREGO[T] BRAND
  • HP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number HP644
Product Name Substation Bus Bar Clamp
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4060-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details