Greaves Corporation Compression Cable Reducer ND400R350

Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL BLUE (SIDE A), RED (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 350 MCM SIDE B CONDUCTOR SIZE 400 MCM SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
Datasheet
Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL BLUE (SIDE A), RED (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 350 MCM SIDE B CONDUCTOR SIZE 400 MCM SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Reducer - ND400R350 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Reducer
ND400R350
Compression Cable Reducer ND400R350
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL BLUE (SIDE A), RED (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 350 MCM SIDE B CONDUCTOR SIZE 400 MCM SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
  • REDUCING CONNECTOR TYPE
  • HIGH CONDUCTIVITY COPPER MATERIAL
  • BLUE (SIDE A), RED (SIDE B) COLOR
  • COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 350 MCM SIDE B CONDUCTOR SIZE
  • 400 MCM SIDE A CONDUCTOR SIZE
  • NECK-DOWN[T] BRAND
  • ND-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ND400R350
Product Name Compression Cable Reducer
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details