Greaves Corporation Underground Splice Kit C250K

Description
DIRECT BURIAL TYPE 250 MCM MAX. WIRE COMBINATION SIZE COPPER CONDUCTOR MATERIAL (1) CAPSULE OF SILICONE GREASE, (1) COPPER COMPRESSION SPLICE, (1) ELECTRICAL SPLICE, (1) SUBMERSIBLE WATER TIGHT EPDM SPLICE COVER CONTENTS UL APPROVAL 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED C-K MODEL
Datasheet
Description
DIRECT BURIAL TYPE 250 MCM MAX. WIRE COMBINATION SIZE COPPER CONDUCTOR MATERIAL (1) CAPSULE OF SILICONE GREASE, (1) COPPER COMPRESSION SPLICE, (1) ELECTRICAL SPLICE, (1) SUBMERSIBLE WATER TIGHT EPDM SPLICE COVER CONTENTS UL APPROVAL 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED C-K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Splice Kit - C250K - Greaves Corporation
Centerbrook, CT, USA
Underground Splice Kit
C250K
Underground Splice Kit C250K
DIRECT BURIAL TYPE 250 MCM MAX. WIRE COMBINATION SIZE COPPER CONDUCTOR MATERIAL (1) CAPSULE OF SILICONE GREASE, (1) COPPER COMPRESSION SPLICE, (1) ELECTRICAL SPLICE, (1) SUBMERSIBLE WATER TIGHT EPDM SPLICE COVER CONTENTS UL APPROVAL 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED C-K MODEL
  • DIRECT BURIAL TYPE
  • 250 MCM MAX. WIRE COMBINATION SIZE
  • COPPER CONDUCTOR MATERIAL
  • (1) CAPSULE OF SILICONE GREASE, (1) COPPER COMPRESSION SPLICE, (1) ELECTRICAL SPLICE, (1) SUBMERSIBLE WATER TIGHT EPDM SPLICE COVER CONTENTS
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 1 CONNECTOR INCLUDED
  • C-K MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number C250K
Product Name Underground Splice Kit
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2857.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Quick Disconnects - 1-1627101-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details
Ring Terminals - 1787263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details