Greaves Corporation Compression Cable Reducer ND1500R1250

Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL GREEN (SIDE A), YELLOW (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 1250 MCM SIDE B CONDUCTOR SIZE 1500 MCM SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
Datasheet
Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL GREEN (SIDE A), YELLOW (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 1250 MCM SIDE B CONDUCTOR SIZE 1500 MCM SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Reducer - ND1500R1250 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Reducer
ND1500R1250
Compression Cable Reducer ND1500R1250
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL GREEN (SIDE A), YELLOW (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 1250 MCM SIDE B CONDUCTOR SIZE 1500 MCM SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
  • REDUCING CONNECTOR TYPE
  • HIGH CONDUCTIVITY COPPER MATERIAL
  • GREEN (SIDE A), YELLOW (SIDE B) COLOR
  • COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 1250 MCM SIDE B CONDUCTOR SIZE
  • 1500 MCM SIDE A CONDUCTOR SIZE
  • NECK-DOWN[T] BRAND
  • ND-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ND1500R1250
Product Name Compression Cable Reducer
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Ferrules - 2840.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details