Greaves Corporation Compression Cable Lug L262NFX

Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 262.6 MCM (DIESEL LOCOMOTIVE), 650/24 STRANDED (DIESEL LOCOMOTIVE), 250 MCM (CLASS H ROPE CABLE), 4/0 AWG (CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 17/298 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SHOO-IN[T] BRAND L-NFX MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 262.6 MCM (DIESEL LOCOMOTIVE), 650/24 STRANDED (DIESEL LOCOMOTIVE), 250 MCM (CLASS H ROPE CABLE), 4/0 AWG (CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 17/298 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SHOO-IN[T] BRAND L-NFX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L262NFX - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L262NFX
Compression Cable Lug L262NFX
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 262.6 MCM (DIESEL LOCOMOTIVE), 650/24 STRANDED (DIESEL LOCOMOTIVE), 250 MCM (CLASS H ROPE CABLE), 4/0 AWG (CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 17/298 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SHOO-IN[T] BRAND L-NFX MODEL
  • TIN PLATED COPPER MATERIAL
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 262.6 MCM (DIESEL LOCOMOTIVE), 650/24 STRANDED (DIESEL LOCOMOTIVE), 250 MCM (CLASS H ROPE CABLE), 4/0 AWG (CLASS M WELD CABLE) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 17/298 DIE INDEX
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • SHOO-IN[T] BRAND
  • L-NFX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L262NFX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Rings & Spades - 1-1627170-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Tin
Features RoHS
View Details
Terminal Blocks - Accessories - Wire Ferrules - 1920-1228-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
View Details