Greaves Corporation Datasheets for Conduit Fittings
Conduit fittings are connectors and fittings used to connect one piece of conduit to another, or to connect conduit to an electrical box. They are available in various metals, as well as with different levels of moisture protection.
Conduit Fittings: Learn more
| Product Name | Notes |
|---|---|
| 90 DEG TYPE ALUMINUM MATERIAL 1/2 INCH DIA BOLT SIZE 1 INCH IPS TUBE/CONDUCTOR RUN SIZE 1 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK-90 MODEL | |
| 90 DEG TYPE ALUMINUM MATERIAL 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 1-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK-90 MODEL | |
| 90 DEG TYPE ALUMINUM MATERIAL 1/2 INCH DIA BOLT SIZE 1-1/4 INCH IPS TUBE/CONDUCTOR RUN SIZE 1-1/4 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK-90 MODEL | |
| 90 DEG TYPE ALUMINUM MATERIAL 1/2 INCH DIA BOLT SIZE 1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK-90 MODEL | |
| 90 DEG TYPE ALUMINUM MATERIAL 1/2 INCH DIA BOLT SIZE 2 INCH IPS TUBE/CONDUCTOR RUN SIZE 2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK-90 MODEL | |
| 90 DEG TYPE ALUMINUM MATERIAL 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK-90 MODEL | |
| 90 DEG TYPE ALUMINUM MATERIAL 1/2 INCH DIA BOLT SIZE 3/4 INCH IPS TUBE/CONDUCTOR RUN SIZE 3/4 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK-90 MODEL | |
| 90 DEG TYPE ALUMINUM MATERIAL 3/8 INCH DIA BOLT SIZE 1 INCH IPS TUBE/CONDUCTOR RUN SIZE 1 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK-90 MODEL | |
| 90 DEG TYPE ALUMINUM MATERIAL 3/8 INCH DIA BOLT SIZE 1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK-90 MODEL | |
| 90 DEG TYPE ALUMINUM MATERIAL 3/8 INCH DIA BOLT SIZE 3/4 INCH IPS TUBE/CONDUCTOR RUN SIZE 3/4 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK-90 MODEL | |
| 90 DEG TYPE ALUMINUM MATERIAL 5/8 INCH DIA BOLT SIZE 3 INCH IPS TUBE/CONDUCTOR RUN SIZE 3 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK-90 MODEL | |
| 90 DEG TYPE ALUMINUM MATERIAL 5/8 INCH DIA BOLT SIZE 3-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 3-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK-90 MODEL | |
| 90 DEG TYPE ALUMINUM MATERIAL 5/8 INCH DIA BOLT SIZE 4 INCH IPS TUBE/CONDUCTOR RUN SIZE 4 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK-90 MODEL | |
| 90 DEG TYPE BRONZE MATERIAL 1/2 INCH DIA BOLT SIZE 1 INCH IPS TUBE/CONDUCTOR RUN SIZE 1 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK-90 MODEL | |
| 90 DEG TYPE BRONZE MATERIAL 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 1-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK-90 MODEL | |
| 90 DEG TYPE BRONZE MATERIAL 1/2 INCH DIA BOLT SIZE 1-1/4 INCH IPS TUBE/CONDUCTOR RUN SIZE 1-1/4 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK-90 MODEL | |
| 90 DEG TYPE BRONZE MATERIAL 1/2 INCH DIA BOLT SIZE 1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK-90 MODEL | |
| 90 DEG TYPE BRONZE MATERIAL 1/2 INCH DIA BOLT SIZE 2 INCH IPS TUBE/CONDUCTOR RUN SIZE 2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK-90 MODEL | |
| 90 DEG TYPE BRONZE MATERIAL 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK-90 MODEL | |
| 90 DEG TYPE BRONZE MATERIAL 1/2 INCH DIA BOLT SIZE 3/4 INCH IPS TUBE/CONDUCTOR RUN SIZE 3/4 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK-90 MODEL | |
| 90 DEG TYPE BRONZE MATERIAL 3/8 INCH DIA BOLT SIZE 1 INCH IPS TUBE/CONDUCTOR RUN SIZE 1 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK-90 MODEL | |
| 90 DEG TYPE BRONZE MATERIAL 3/8 INCH DIA BOLT SIZE 1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK-90 MODEL | |
| 90 DEG TYPE BRONZE MATERIAL 3/8 INCH DIA BOLT SIZE 3/4 INCH IPS TUBE/CONDUCTOR RUN SIZE 3/4 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK-90 MODEL | |
| 90 DEG TYPE BRONZE MATERIAL 5/8 INCH DIA BOLT SIZE 3 INCH IPS TUBE/CONDUCTOR RUN SIZE 3 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK-90 MODEL | |
| 90 DEG TYPE BRONZE MATERIAL 5/8 INCH DIA BOLT SIZE 3-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 3-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK-90 MODEL | |
| 90 DEG TYPE BRONZE MATERIAL 5/8 INCH DIA BOLT SIZE 4 INCH IPS TUBE/CONDUCTOR RUN SIZE 4 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK-90 MODEL | |
| STRAIGHT TYPE ALUMINUM MATERIAL 4-3/4 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE ALUMINUM MATERIAL 5 INCH L SIZE 1/2 INCH DIA BOLT SIZE 3/4 INCH IPS TUBE/CONDUCTOR RUN SIZE 1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE ALUMINUM MATERIAL 5-1/2 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1 INCH IPS TUBE/CONDUCTOR RUN SIZE 1 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE ALUMINUM MATERIAL 5-1/4 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1 INCH IPS TUBE/CONDUCTOR RUN SIZE 1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE ALUMINUM MATERIAL 5-1/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 3/4 INCH IPS TUBE/CONDUCTOR RUN SIZE 3/4 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE ALUMINUM MATERIAL 5-3/4 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1-1/4 INCH IPS TUBE/CONDUCTOR RUN SIZE 1 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE ALUMINUM MATERIAL 5-3/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1 INCH IPS TUBE/CONDUCTOR RUN SIZE 3/4 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE ALUMINUM MATERIAL 5-5/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1-1/4 INCH IPS TUBE/CONDUCTOR RUN SIZE 3/4 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE ALUMINUM MATERIAL 5-7/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 3/4 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE ALUMINUM MATERIAL 5-7/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1-1/4 INCH IPS TUBE/CONDUCTOR RUN SIZE 1-1/4 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE ALUMINUM MATERIAL 6 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 1 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE ALUMINUM MATERIAL 6-1/2 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS TUBE/CONDUCTOR RUN SIZE 1-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE ALUMINUM MATERIAL 6-1/4 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 1-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE ALUMINUM MATERIAL 6-1/4 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS TUBE/CONDUCTOR RUN SIZE 1 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE ALUMINUM MATERIAL 6-1/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 1-1/4 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE ALUMINUM MATERIAL 6-3/4 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 1-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE ALUMINUM MATERIAL 6-3/4 INCH L SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS TUBE/CONDUCTOR RUN SIZE 1-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE ALUMINUM MATERIAL 6-3/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS TUBE/CONDUCTOR RUN SIZE 1-1/4 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE ALUMINUM MATERIAL 6-5/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS TUBE/CONDUCTOR RUN SIZE 2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE ALUMINUM MATERIAL 6-5/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 1-1/4 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE ALUMINUM MATERIAL 6-7/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE ALUMINUM MATERIAL 6-7/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS TUBE/CONDUCTOR RUN SIZE 2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE ALUMINUM MATERIAL 7 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE ALUMINUM MATERIAL 7 INCH L SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS TUBE/CONDUCTOR RUN SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE ALUMINUM MATERIAL 7-1/2 INCH L SIZE 1/2 INCH DIA BOLT SIZE 3-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE ALUMINUM MATERIAL 7-1/4 INCH L SIZE 1/2 INCH DIA BOLT SIZE 3-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 1-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE ALUMINUM MATERIAL 7-3/4 INCH L SIZE 1/2 INCH DIA BOLT SIZE 4 INCH IPS TUBE/CONDUCTOR RUN SIZE 2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE ALUMINUM MATERIAL 7-3/4 INCH L SIZE 5/8 INCH DIA BOLT SIZE 3 INCH IPS TUBE/CONDUCTOR RUN SIZE 3 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE ALUMINUM MATERIAL 7-3/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 3-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE ALUMINUM MATERIAL 7-7/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 4 INCH IPS TUBE/CONDUCTOR RUN SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE ALUMINUM MATERIAL 8-1/2 INCH L SIZE 5/8 INCH DIA BOLT SIZE 3-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 3-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE ALUMINUM MATERIAL 8-1/2 INCH L SIZE 5/8 INCH DIA BOLT SIZE 4 INCH IPS TUBE/CONDUCTOR RUN SIZE 3 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE ALUMINUM MATERIAL 8-1/4 INCH L SIZE 5/8 INCH DIA BOLT SIZE 3-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 3 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE ALUMINUM MATERIAL 8-3/4 INCH L SIZE 5/8 INCH DIA BOLT SIZE 4 INCH IPS TUBE/CONDUCTOR RUN SIZE 3-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE ALUMINUM MATERIAL 9 INCH L SIZE 5/8 INCH DIA BOLT SIZE 4 INCH IPS TUBE/CONDUCTOR RUN SIZE 4 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE BRONZE MATERIAL 4-3/4 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE BRONZE MATERIAL 5 INCH L SIZE 1/2 INCH DIA BOLT SIZE 3/4 INCH IPS TUBE/CONDUCTOR RUN SIZE 1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE BRONZE MATERIAL 5-1/2 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1 INCH IPS TUBE/CONDUCTOR RUN SIZE 1 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE BRONZE MATERIAL 5-1/4 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1 INCH IPS TUBE/CONDUCTOR RUN SIZE 1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE BRONZE MATERIAL 5-1/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 3/4 INCH IPS TUBE/CONDUCTOR RUN SIZE 3/4 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE BRONZE MATERIAL 5-3/4 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1-1/4 INCH IPS TUBE/CONDUCTOR RUN SIZE 1 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE BRONZE MATERIAL 5-3/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1 INCH IPS TUBE/CONDUCTOR RUN SIZE 3/4 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE BRONZE MATERIAL 5-5/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1-1/4 INCH IPS TUBE/CONDUCTOR RUN SIZE 3/4 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE BRONZE MATERIAL 5-7/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 3/4 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE BRONZE MATERIAL 5-7/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1-1/4 INCH IPS TUBE/CONDUCTOR RUN SIZE 1-1/4 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE BRONZE MATERIAL 6 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 1 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE BRONZE MATERIAL 6-1/2 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS TUBE/CONDUCTOR RUN SIZE 1-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE BRONZE MATERIAL 6-1/4 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 1-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE BRONZE MATERIAL 6-1/4 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS TUBE/CONDUCTOR RUN SIZE 1 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE BRONZE MATERIAL 6-1/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 1-1/4 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE BRONZE MATERIAL 6-3/4 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 1-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE BRONZE MATERIAL 6-3/4 INCH L SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS TUBE/CONDUCTOR RUN SIZE 1-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE BRONZE MATERIAL 6-3/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS TUBE/CONDUCTOR RUN SIZE 1-1/4 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE BRONZE MATERIAL 6-5/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS TUBE/CONDUCTOR RUN SIZE 2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE BRONZE MATERIAL 6-5/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 1-1/4 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE BRONZE MATERIAL 6-7/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE BRONZE MATERIAL 6-7/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS TUBE/CONDUCTOR RUN SIZE 2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE BRONZE MATERIAL 7 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE BRONZE MATERIAL 7 INCH L SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS TUBE/CONDUCTOR RUN SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE BRONZE MATERIAL 7-1/2 INCH L SIZE 1/2 INCH DIA BOLT SIZE 3-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE BRONZE MATERIAL 7-1/4 INCH L SIZE 1/2 INCH DIA BOLT SIZE 3-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 1-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE BRONZE MATERIAL 7-3/4 INCH L SIZE 1/2 INCH DIA BOLT SIZE 4 INCH IPS TUBE/CONDUCTOR RUN SIZE 2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE BRONZE MATERIAL 7-3/4 INCH L SIZE 5/8 INCH DIA BOLT SIZE 3 INCH IPS TUBE/CONDUCTOR RUN SIZE 3 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE BRONZE MATERIAL 7-3/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 3-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE BRONZE MATERIAL 7-7/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 4 INCH IPS TUBE/CONDUCTOR RUN SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE BRONZE MATERIAL 8-1/2 INCH L SIZE 5/8 INCH DIA BOLT SIZE 3-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 3-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE BRONZE MATERIAL 8-1/2 INCH L SIZE 5/8 INCH DIA BOLT SIZE 4 INCH IPS TUBE/CONDUCTOR RUN SIZE 3 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE BRONZE MATERIAL 8-1/4 INCH L SIZE 5/8 INCH DIA BOLT SIZE 3-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 3 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE BRONZE MATERIAL 8-3/4 INCH L SIZE 5/8 INCH DIA BOLT SIZE 4 INCH IPS TUBE/CONDUCTOR RUN SIZE 3-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL | |
| STRAIGHT TYPE BRONZE MATERIAL 9 INCH L SIZE 5/8 INCH DIA BOLT SIZE 4 INCH IPS TUBE/CONDUCTOR RUN SIZE 4 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL |