Greaves Corporation Compression Cable Lug L222NFX

Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 4/0 AWG (DIESEL LOCOMOTIVE), 550/24 STRANDED (DIESEL LOCOMOTIVE), 4/0 AWG (CLASS H ROPE CABLE), 3/0 AWG (CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SHOO-IN[T] BRAND L-NFX MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 4/0 AWG (DIESEL LOCOMOTIVE), 550/24 STRANDED (DIESEL LOCOMOTIVE), 4/0 AWG (CLASS H ROPE CABLE), 3/0 AWG (CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SHOO-IN[T] BRAND L-NFX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L222NFX - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L222NFX
Compression Cable Lug L222NFX
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 4/0 AWG (DIESEL LOCOMOTIVE), 550/24 STRANDED (DIESEL LOCOMOTIVE), 4/0 AWG (CLASS H ROPE CABLE), 3/0 AWG (CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SHOO-IN[T] BRAND L-NFX MODEL
  • TIN PLATED COPPER MATERIAL
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 4/0 AWG (DIESEL LOCOMOTIVE), 550/24 STRANDED (DIESEL LOCOMOTIVE), 4/0 AWG (CLASS H ROPE CABLE), 3/0 AWG (CLASS M WELD CABLE) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 15 DIE INDEX
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • SHOO-IN[T] BRAND
  • L-NFX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L222NFX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Screw Terminals - 1788752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw Terminals
Features RoHS
View Details
Connector Contacts - 0662-212-1631L - TE Connectivity
Specs
Features RoHS
North American 16 AWG
International 1.5 mm2
View Details