Greaves Corporation Equipment Stud to Cable/Tube P76T

Description
BRONZE MATERIAL 6-3/8 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE 1000 MCM (RUN), 600 MCM (TAP) MIN. CONDUCTOR SIZE 1500 MCM (RUN), 1000 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1 INCH IPS (RUN), 3/4 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet
Description
BRONZE MATERIAL 6-3/8 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE 1000 MCM (RUN), 600 MCM (TAP) MIN. CONDUCTOR SIZE 1500 MCM (RUN), 1000 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1 INCH IPS (RUN), 3/4 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - P76T - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
P76T
Equipment Stud to Cable/Tube P76T
BRONZE MATERIAL 6-3/8 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE 1000 MCM (RUN), 600 MCM (TAP) MIN. CONDUCTOR SIZE 1500 MCM (RUN), 1000 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1 INCH IPS (RUN), 3/4 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
  • BRONZE MATERIAL
  • 6-3/8 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE
  • 1000 MCM (RUN), 600 MCM (TAP) MIN. CONDUCTOR SIZE
  • 1500 MCM (RUN), 1000 MCM (TAP) MAX. CONDUCTOR SIZE
  • IN LINE/RIGHT ANGLED CONNECTION TYPE
  • 1 INCH IPS (RUN), 3/4 INCH IPS (TAP) TUBE SIZE
  • TREGO[T] BRAND
  • PT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number P76T
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Bootlace Ferrules - 1787300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Connector Contacts - 104479-3 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details