Greaves Corporation Mechanical Cable Lug D704

Description
ONE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 14 AWG STRANDED MIN. CONDUCTOR SIZE 6 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 3/16 INCH STUD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE D700 MODEL
Datasheet
Description
ONE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 14 AWG STRANDED MIN. CONDUCTOR SIZE 6 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 3/16 INCH STUD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE D700 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - D704 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
D704
Mechanical Cable Lug D704
ONE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 14 AWG STRANDED MIN. CONDUCTOR SIZE 6 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 3/16 INCH STUD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE D700 MODEL
  • ONE BARREL TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 14 AWG STRANDED MIN. CONDUCTOR SIZE
  • 6 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 3/16 INCH STUD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • SLOT SCREW TYPE
  • D700 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number D704
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Crocodile Clips - 1902558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features RoHS; Insulated
View Details
Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details