Greaves Corporation Datasheets for Busbars and Busways
Busways and busbars (conductor bars) provide current to distant or moving points along the path of an electrification system.
Busbars and Busways: Learn more
| Product Name | Notes |
|---|---|
| 6061-T6 ALUMINUM ALLOY MATERIAL 0.95 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 2 TERMINAL(S) SINGLE ROW TERMINAL... | |
| 6061-T6 ALUMINUM ALLOY MATERIAL 1.57 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 4 TERMINAL(S) SINGLE ROW TERMINAL... | |
| 6061-T6 ALUMINUM ALLOY MATERIAL 1.75 INCH L X 0.56 INCH W X 0.75 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 14 TO 2/0 AWG CONDUCTOR SIZE 2 TERMINAL(S) SINGLE ROW TERMINAL... | |
| 6061-T6 ALUMINUM ALLOY MATERIAL 1.88 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 4 TERMINAL(S) SINGLE ROW TERMINAL... | |
| 6061-T6 ALUMINUM ALLOY MATERIAL 1.88 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 5 TERMINAL(S) SINGLE ROW TERMINAL... | |
| 6061-T6 ALUMINUM ALLOY MATERIAL 2.25 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 5 TERMINAL(S) SINGLE ROW TERMINAL... | |
| 6061-T6 ALUMINUM ALLOY MATERIAL 2.25 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 6 TERMINAL(S) SINGLE ROW TERMINAL... | |
| 6061-T6 ALUMINUM ALLOY MATERIAL 2.56 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 6 TERMINAL(S) SINGLE ROW TERMINAL... | |
| 6061-T6 ALUMINUM ALLOY MATERIAL 2.87 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 7 TERMINAL(S) SINGLE ROW TERMINAL... | |
| 6061-T6 ALUMINUM ALLOY MATERIAL 2.95 INCH L X 0.56 INCH W X 0.75 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 14 TO 2/0 AWG CONDUCTOR SIZE 3 TERMINAL(S) SINGLE ROW TERMINAL... | |
| 6061-T6 ALUMINUM ALLOY MATERIAL 3.5 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 9 TERMINAL(S) SINGLE ROW TERMINAL... | |
| 6061-T6 ALUMINUM ALLOY MATERIAL 3.81 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 10 TERMINAL(S) SINGLE ROW TERMINAL... | |
| 6061-T6 ALUMINUM ALLOY MATERIAL 4.12 INCH L X 0.37 INCH W X 0.5 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 14 TO 2 AWG CONDUCTOR SIZE 10 TERMINAL(S) SINGLE ROW TERMINAL... | |
| 6061-T6 ALUMINUM ALLOY MATERIAL 4.43 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 12 TERMINAL(S) SINGLE ROW TERMINAL... | |
| 6061-T6 ALUMINUM ALLOY MATERIAL 4.75 INCH L X 0.56 INCH W X 0.75 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 14 TO 2/0 AWG CONDUCTOR SIZE 6 TERMINAL(S) SINGLE ROW TERMINAL... | |
| 6061-T6 ALUMINUM ALLOY MATERIAL 5.37 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 15 TERMINAL(S) SINGLE ROW TERMINAL... | |
| 6061-T6 ALUMINUM ALLOY MATERIAL 6.93 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 20 TERMINAL(S) SINGLE ROW TERMINAL... | |
| 6061-T6 ALUMINUM ALLOY MATERIAL 60 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 190 TERMINAL(S) SINGLE ROW TERMINAL... | |
| ELECTROLYTIC PLAIN FINISHED COPPER MATERIAL 1.88 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 4 TERMINAL(S) SINGLE ROW... | |
| ELECTROLYTIC PLAIN FINISHED COPPER MATERIAL 2 INCH L X 0.37 INCH W X 0.5 INCH H SIZE COPPER CONDUCTOR MATERIAL 14 TO 2 AWG CONDUCTOR SIZE 3 TERMINAL(S) SINGLE ROW... | |
| ELECTROLYTIC PLAIN FINISHED COPPER MATERIAL 2.25 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 5 TERMINAL(S) SINGLE ROW... | |
| ELECTROLYTIC PLAIN FINISHED COPPER MATERIAL 2.56 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 6 TERMINAL(S) SINGLE ROW... | |
| ELECTROLYTIC PLAIN FINISHED COPPER MATERIAL 3.25 INCH L X 0.37 INCH W X 0.5 INCH H SIZE COPPER CONDUCTOR MATERIAL 14 TO 2 AWG CONDUCTOR SIZE 6 TERMINAL(S) SINGLE ROW... | |
| ELECTROLYTIC PLAIN FINISHED COPPER MATERIAL 4.43 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 12 TERMINAL(S) SINGLE ROW... | |
| ELECTROLYTIC PLAIN FINISHED COPPER MATERIAL 4.74 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 13 TERMINAL(S) SINGLE ROW... | |
| ELECTROLYTIC PLAIN FINISHED COPPER MATERIAL 60 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 190 TERMINAL(S) SINGLE ROW... |