Greaves Corporation Compression Cable Lug GL90FX56

Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1 AWG (DIESEL LOCOMOTIVE), 225/24 STRANDED (DIESEL LOCOMOTIVE), 1 AWG (CLASS H ROPE CABLE/CLASS M WELD CABLE) CONDUCTOR SIZE 5/16 INCH STUD SIZE 11/375 DIE INDEX 1 PAD HOLE(S) SHORT BARREL TYPE SHOO-IN[T] BRAND GL-FX MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1 AWG (DIESEL LOCOMOTIVE), 225/24 STRANDED (DIESEL LOCOMOTIVE), 1 AWG (CLASS H ROPE CABLE/CLASS M WELD CABLE) CONDUCTOR SIZE 5/16 INCH STUD SIZE 11/375 DIE INDEX 1 PAD HOLE(S) SHORT BARREL TYPE SHOO-IN[T] BRAND GL-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - GL90FX56 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
GL90FX56
Compression Cable Lug GL90FX56
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1 AWG (DIESEL LOCOMOTIVE), 225/24 STRANDED (DIESEL LOCOMOTIVE), 1 AWG (CLASS H ROPE CABLE/CLASS M WELD CABLE) CONDUCTOR SIZE 5/16 INCH STUD SIZE 11/375 DIE INDEX 1 PAD HOLE(S) SHORT BARREL TYPE SHOO-IN[T] BRAND GL-FX MODEL
  • TIN PLATED COPPER MATERIAL
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 1 AWG (DIESEL LOCOMOTIVE), 225/24 STRANDED (DIESEL LOCOMOTIVE), 1 AWG (CLASS H ROPE CABLE/CLASS M WELD CABLE) CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 11/375 DIE INDEX
  • 1 PAD HOLE(S)
  • SHORT BARREL TYPE
  • SHOO-IN[T] BRAND
  • GL-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number GL90FX56
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details