Greaves Corporation Compression Cable Lug L114

Description
TIN PLATED COPPER MATERIAL GREEN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 1 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 11/375 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE LUGS N SPLICES[T] BRAND L MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL GREEN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 1 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 11/375 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE LUGS N SPLICES[T] BRAND L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L114 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L114
Compression Cable Lug L114
TIN PLATED COPPER MATERIAL GREEN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 1 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 11/375 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE LUGS N SPLICES[T] BRAND L MODEL
  • TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 1 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 11/375 DIE INDEX
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • LUGS N SPLICES[T] BRAND
  • L MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L114
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details