Greaves Corporation Compression Cable Lug L373FX48

Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 373.7 MCM (DIESEL LOCOMOTIVE), 925/24 STRANDED (DIESEL LOCOMOTIVE), 350 MCM (CLASS H ROPE CABLE), 300 MCM (CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 19/470 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE SHOO-IN[T] BRAND L-FX MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 373.7 MCM (DIESEL LOCOMOTIVE), 925/24 STRANDED (DIESEL LOCOMOTIVE), 350 MCM (CLASS H ROPE CABLE), 300 MCM (CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 19/470 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE SHOO-IN[T] BRAND L-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L373FX48 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L373FX48
Compression Cable Lug L373FX48
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 373.7 MCM (DIESEL LOCOMOTIVE), 925/24 STRANDED (DIESEL LOCOMOTIVE), 350 MCM (CLASS H ROPE CABLE), 300 MCM (CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 19/470 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE SHOO-IN[T] BRAND L-FX MODEL
  • TIN PLATED COPPER MATERIAL
  • COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 373.7 MCM (DIESEL LOCOMOTIVE), 925/24 STRANDED (DIESEL LOCOMOTIVE), 350 MCM (CLASS H ROPE CABLE), 300 MCM (CLASS M WELD CABLE) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 19/470 DIE INDEX
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • SHOO-IN[T] BRAND
  • L-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L373FX48
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
Terminals - Specialized Connectors - A101975-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details