Greaves Corporation Substation Cable Terminal JJ7AR2N

Description
BRONZE MATERIAL 5-1/8 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 1-11/16 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND CABLE CONNECTION TYPE 90 DEG HORIZONTAL JJAR MODEL
Datasheet
Description
BRONZE MATERIAL 5-1/8 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 1-11/16 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND CABLE CONNECTION TYPE 90 DEG HORIZONTAL JJAR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - JJ7AR2N - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
JJ7AR2N
Substation Cable Terminal JJ7AR2N
BRONZE MATERIAL 5-1/8 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 1-11/16 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND CABLE CONNECTION TYPE 90 DEG HORIZONTAL JJAR MODEL
  • BRONZE MATERIAL
  • 5-1/8 INCH OVERALL LENGTH
  • 500 MCM MIN. CONDUCTOR SIZE
  • 750 MCM MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-3/8 INCH L X 1-11/16 INCH W X 3/8 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • CABLE CONNECTION TYPE 90 DEG HORIZONTAL
  • JJAR MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number JJ7AR2N
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2841.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Bootlace Ferrules - 1787358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details