BRONZE MATERIAL
5-3/8 INCH OVERALL LENGTH
750 MCM MIN. CONDUCTOR SIZE
1000 MCM MAX. CONDUCTOR SIZE
1 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-3/8 INCH L X 1-15/16 INCH W X 7/16 INCH THK PAD SIZE
2 NEMA PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
TREGO[T] BRAND
CABLE CONNECTION TYPE 90 DEG HORIZONTAL
JJAR MODEL
Greaves Corporation
Done
Datasheet
Description
BRONZE MATERIAL
5-3/8 INCH OVERALL LENGTH
750 MCM MIN. CONDUCTOR SIZE
1000 MCM MAX. CONDUCTOR SIZE
1 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-3/8 INCH L X 1-15/16 INCH W X 7/16 INCH THK PAD SIZE
2 NEMA PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
TREGO[T] BRAND
CABLE CONNECTION TYPE 90 DEG HORIZONTAL
JJAR MODEL
BRONZE MATERIAL
5-3/8 INCH OVERALL LENGTH
750 MCM MIN. CONDUCTOR SIZE
1000 MCM MAX. CONDUCTOR SIZE
1 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-3/8 INCH L X 1-15/16 INCH W X 7/16 INCH THK PAD SIZE
2 NEMA PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
TREGO[T] BRAND
CABLE CONNECTION TYPE 90 DEG HORIZONTAL
JJAR MODEL
BRONZE MATERIAL
5-3/8 INCH OVERALL LENGTH
750 MCM MIN. CONDUCTOR SIZE
1000 MCM MAX. CONDUCTOR SIZE
1 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-3/8 INCH L X 1-15/16 INCH W X 7/16 INCH THK PAD SIZE