Greaves Corporation Compression Cable Reducer ND500R350

Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL BROWN (SIDE A), RED (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 350 MCM SIDE B CONDUCTOR SIZE 500 MCM SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
Datasheet
Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL BROWN (SIDE A), RED (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 350 MCM SIDE B CONDUCTOR SIZE 500 MCM SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Reducer - ND500R350 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Reducer
ND500R350
Compression Cable Reducer ND500R350
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL BROWN (SIDE A), RED (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 350 MCM SIDE B CONDUCTOR SIZE 500 MCM SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
  • REDUCING CONNECTOR TYPE
  • HIGH CONDUCTIVITY COPPER MATERIAL
  • BROWN (SIDE A), RED (SIDE B) COLOR
  • COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 350 MCM SIDE B CONDUCTOR SIZE
  • 500 MCM SIDE A CONDUCTOR SIZE
  • NECK-DOWN[T] BRAND
  • ND-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ND500R350
Product Name Compression Cable Reducer
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Connector Contacts - 102917-6 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Terminal Blocks - Accessories - Wire Ferrules - 1920-1227-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
2 suppliers