Greaves Corporation Compression Cable Lug L181FX48

Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 3/0 AWG (DIESEL LOCOMOTIVE), 450/24 STRANDED (DIESEL LOCOMOTIVE), 3/0 AWG (CLASS H ROPE CABLE, 2/0 AWG CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 14 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE SHOO-IN[T] BRAND L-FX MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 3/0 AWG (DIESEL LOCOMOTIVE), 450/24 STRANDED (DIESEL LOCOMOTIVE), 3/0 AWG (CLASS H ROPE CABLE, 2/0 AWG CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 14 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE SHOO-IN[T] BRAND L-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L181FX48 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L181FX48
Compression Cable Lug L181FX48
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 3/0 AWG (DIESEL LOCOMOTIVE), 450/24 STRANDED (DIESEL LOCOMOTIVE), 3/0 AWG (CLASS H ROPE CABLE, 2/0 AWG CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 14 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE SHOO-IN[T] BRAND L-FX MODEL
  • TIN PLATED COPPER MATERIAL
  • COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 3/0 AWG (DIESEL LOCOMOTIVE), 450/24 STRANDED (DIESEL LOCOMOTIVE), 3/0 AWG (CLASS H ROPE CABLE, 2/0 AWG CLASS M WELD CABLE) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 14 DIE INDEX
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • SHOO-IN[T] BRAND
  • L-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L181FX48
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Terminals - Turret Connectors - 36-1509-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details